The 27250B510JO0 is a high-voltage mica capacitor in a rectangular case, designed for radio transmitter circuits operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk and a capacitance of 51 pF. It supports an operating temperature range of -55 °C to 125 °C with ripple, and has a capacitance tolerance of ±5%. The capacitor features a maximum AC current rating of 1.6 A at 65 °C at 1 MHz, and is designed for stand-off mounting with optional aluminum mounting plates. It is highly shock resistant and meets the electrical equivalence of MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings while offering improved environmental capability and reliability.
High-Voltage Types, Transmitting Mica 51µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B510JO0 | 2002-27250B510JO0 | 338-27250B510JO0-ND | 27250B510JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-5 microF | 51 microF | 5.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |