The 27250B501JO0 is a high-voltage mica capacitor in a rectangular case, designed for frequencies from 100 kHz to 3 MHz in high-current and high-voltage radio transmitter circuits. It has a capacitance of 500 pF with a tolerance of ±5%, a rated voltage of 5000 Vpk, and operates within a temperature range of -55 °C to 125 °C. The capacitor permits stand-off mounting and is highly shock resistant. Maximum AC current at 65 °C is 4.7 A at 3 MHz, 3.3 A at 1 MHz, 1.6 A at 300 kHz, and 0.8 A at 100 kHz. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but offers improved environmental capability and reliability.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
High-Voltage Types, Transmitting Mica 500µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B501JO0 | 27250B501JO0 | 338-27250B501JO0-ND | 2002-27250B501JO0 | 27250B501JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.00E-4 microF | 5.00E-4 microF | 500 microF | 5.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |