The 27250B471JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk and capacitance of 470 pF. It is cast in a rectangular case and allows for standard mounting, with a maximum AC current rating of 3.6 A at 65 °C under 3 MHz excitation. The operating temperature range is -55 °C to 125 °C, with a capacitance tolerance of ±5% (J).
High-Voltage Types, Transmitting Mica 470µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B471JO0 | 2002-27250B471JO0 | 338-27250B471JO0-ND | 27250B471JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.70E-4 microF | 470 microF | 4.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |