The 27250B361JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 5000 V peak and operating over a temperature range of -55 °C to 125 °C with a capacitance of 360 pF and a tolerance of ±5%. It is capable of handling up to 1.3 A AC current at 3 MHz and 1.3 A at 100 kHz at 65 °C. The capacitor is cast in a rectangular case and supports stand-off mounting as a feature of the Type 273 series, with aluminum mounting plates available as an option.
High-Voltage Types, Transmitting Mica 360µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B361JO0 | 338-27250B361JO0-ND | 2002-27250B361JO0 | 27250B361JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-4 microF | 360 microF | 3.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |