The 27250B331JO0 is a high-voltage mica capacitor designed for frequencies from 100 kHz to 3 MHz, rated for 5000 Vpk with a capacitance of 330 pF and a tolerance of ±5%. It is cast in a rectangular case and operates over a temperature range of -55°C to 125°C with ripple. The capacitor supports a maximum AC current of 3.0 A at 65°C at 1 MHz and 3.3 A at 3 MHz. It is suitable for high-current and high-voltage transmitting circuits and is electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, with superior environmental capability and reliability.
High-Voltage Types, Transmitting Mica 330µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B331JO0 | 338-27250B331JO0-ND | 2002-27250B331JO0 | 27250B331JO0 | 27250B331JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.30E-4 microF | 330 microF | 3.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |