The 27250B241JO0 is a high-voltage mica capacitor designed for frequencies from 100 kHz to 3 MHz, rated for 5000 Vpk and capable of 3.6 A AC current at 65 °C at 3 MHz. It has a capacitance of 240 pF with a tolerance of ±5%. The capacitor is cast in a rectangular case and operates within a temperature range of −55 °C to 125 °C with ripple.
Datasheet Summary Powered by GS/AI
The 27250B241JO0 is a high-voltage mica capacitor designed for frequencies from 100 kHz to 3 MHz, rated for 5000 Vpk and capable of 3.6 A AC current at 65 °C at 3 MHz. It has a capacitance of 240 pF with a tolerance of ±5%. The capacitor is cast in a rectangular case and operates within a temperature range of −55 °C to 125 °C with ripple.