Cornell Dubilier Mica 27250B222JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27250B222JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk. It has a capacitance of 2200 pF with a tolerance of ±5% and can handle a maximum AC current of 6.8 A at 3 MHz, 6.2 A at 1 MHz, 3.9 A at 300 kHz, and 2.0 A at 100 kHz at 65°C. The capacitor is cast in a rectangular case and supports stand-off mounting. Its operating temperature range is -55°C to 125°C with ripple.

Datasheet Summary
Powered by GS/AI

The 27250B222JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 5000 Vpk. It has a capacitance of 2200 pF with a tolerance of ±5% and can handle a maximum AC current of 6.8 A at 3 MHz, 6.2 A at 1 MHz, 3.9 A at 300 kHz, and 2.0 A at 100 kHz at 65°C. The capacitor is cast in a rectangular case and supports stand-off mounting. Its operating temperature range is -55°C to 125°C with ripple.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27250B222JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet
Hi-Q Mica Capacitors - 27250B222JO0 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
27250B222JO0
Hi-Q Mica Capacitors 27250B222JO0
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.

Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD
Product Category Capacitors Capacitors
Product Number 27250B222JO0 27250B222JO0
Product Name Mica Hi-Q Mica Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers