Cornell Dubilier Mica 27250B122JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27250B122JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 5000 Vpk and a capacitance of 1200 pF. It is cast in a rectangular case and supports maximum AC current of 4.7 A at 3 MHz, 4.7 A at 1 MHz, 2.7 A at 300 kHz, and 1.3 A at 100 kHz at 65 °C. The operating temperature range is from −55 °C to 125 °C with ripple. The part has a capacitance tolerance of ±5%. It features stand-off mounting capability and is highly shock resistant.

Datasheet Summary
Powered by GS/AI

The 27250B122JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 5000 Vpk and a capacitance of 1200 pF. It is cast in a rectangular case and supports maximum AC current of 4.7 A at 3 MHz, 4.7 A at 1 MHz, 2.7 A at 300 kHz, and 1.3 A at 100 kHz at 65 °C. The operating temperature range is from −55 °C to 125 °C with ripple. The part has a capacitance tolerance of ±5%. It features stand-off mounting capability and is highly shock resistant.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27250B122JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27250B122JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details