The 27250B121JO0 is a high-voltage mica capacitor designed for radio transmitter circuits with a rated voltage of 5000 Vpk, capacitance of 120 pF, and a tolerance of ±5%. It operates within a temperature range of -55°C to 125°C and supports a maximum AC current of 2.7 A at 3 MHz, 1.5 A at 1 MHz, 0.6 A at 300 kHz, and 0.2 A at 100 kHz. The capacitor features a rectangular cast case and is suitable for high-current applications. Mounting configurations and physical dimensions are not specified.
High-Voltage Types, Transmitting Mica 120µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B121JO0 | 2002-27250B121JO0 | 338-27250B121JO0-ND | 27250B121JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.20E-4 microF | 120 microF | 1.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |