The 27250B112JO0 is a high-voltage mica capacitor rated for 5000 Vpk, with a capacitance of 1100 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz, with a maximum AC current at 65 °C of 5.1 A at 3 MHz, 3.3 A at 1 MHz, 1.6 A at 300 kHz, and 0.8 A at 100 kHz. The capacitor operates across a temperature range of -55 °C to 125 °C with ripple and is cast in a rectangular case. Mounting options include optional aluminum plates and stand-off mounting compatibility. The part meets the electrical equivalence of MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
High-Voltage Types, Transmitting Mica 1100µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B112JO0 | 27250B112JO0 | 338-27250B112JO0-ND | 2002-27250B112JO0 | 27250B112JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0011 microF | 0.0011 microF | 1100 microF | 0.0011 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |