The 272500B102JO0 is a high-voltage mica capacitor in the Type 272 series, designed for frequencies from 100 kHz to 3 MHz in high-current and high-voltage transmitter circuits. It is cast in a rectangular case with stand-off mounting capability and optional aluminum mounting plates. This part is rated for 50,000 volts peak and has a capacitance of 1,000 pF, with a tolerance of ±5%. It supports an operating temperature range of -55°C to 125°C with ripple and delivers a maximum AC current of 16.6 A at 3 MHz, 13.5 A at 1 MHz, 8.6 A at 300 kHz, and 5.1 A at 100 kHz, all measured at 65°C. The capacitor is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but exceeds them in environmental performance, reliability, and size. It is highly shock resistant and mechanically robust for demanding applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 272500B102JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |