The 272400B112JO0 is a high-voltage mica capacitor designed for use in radio transmitter circuits operating from 100 kHz to 3 MHz. It is rated for 40,000 volts peak and has a capacitance of 1100 pF with a tolerance of ±5%. The capacitor supports a maximum AC current of 15.5 A at 3 MHz and 12.7 A at 1 MHz, with an operating temperature range of -55°C to 125°C. It is cast in a rectangular case and features stand-off mounting capability. The part is highly shock resistant and designed for high-reliability applications.
Datasheet Summary Powered by GS/AI
The 272400B112JO0 is a high-voltage mica capacitor designed for use in radio transmitter circuits operating from 100 kHz to 3 MHz. It is rated for 40,000 volts peak and has a capacitance of 1100 pF with a tolerance of ±5%. The capacitor supports a maximum AC current of 15.5 A at 3 MHz and 12.7 A at 1 MHz, with an operating temperature range of -55°C to 125°C. It is cast in a rectangular case and features stand-off mounting capability. The part is highly shock resistant and designed for high-reliability applications.