The 27230B682JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 3000 Vpk and operating at frequencies from 100 kHz to 3 MHz. It has a capacitance of 6800 pF with a tolerance of ±5%. The capacitor supports a maximum AC current of 6.8 A at 65°C under 3 MHz operation and 3.6 A at 100 kHz. It is cast in a rectangular case and is shock resistant. The operating temperature range is -55°C to 125°C with ripple voltage applied.
Datasheet Summary Powered by GS/AI
The 27230B682JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 3000 Vpk and operating at frequencies from 100 kHz to 3 MHz. It has a capacitance of 6800 pF with a tolerance of ±5%. The capacitor supports a maximum AC current of 6.8 A at 65°C under 3 MHz operation and 3.6 A at 100 kHz. It is cast in a rectangular case and is shock resistant. The operating temperature range is -55°C to 125°C with ripple voltage applied.