The 27230B602JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 6000 pF. It is cast in a rectangular case and permits standard mounting. At 65°C, it handles a maximum AC current of 10.0 A at 3 MHz, 9.1 A at 1 MHz, 6.8 A at 300 kHz, and 3.6 A at 100 kHz. The operating temperature range with ripple is -55°C to 125°C. The part meets the capacitance tolerance of ±5% (J).
Datasheet Summary Powered by GS/AI
The 27230B602JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 6000 pF. It is cast in a rectangular case and permits standard mounting. At 65°C, it handles a maximum AC current of 10.0 A at 3 MHz, 9.1 A at 1 MHz, 6.8 A at 300 kHz, and 3.6 A at 100 kHz. The operating temperature range with ripple is -55°C to 125°C. The part meets the capacitance tolerance of ±5% (J).