The 272 series of high-voltage mica capacitors are designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with rectangular cast cases and stand-off mounting capability. The 27230B602 variant has a capacitance of 6000 pF, a rated voltage of 3000 Vpk, and maximum AC current ratings of 10.0 A at 3 MHz, 9.1 A at 1 MHz, 6.8 A at 300 kHz, and 3.6 A at 100 kHz at 65 °C. The operating temperature range is -55 °C to 125 °C with ripple. Capacitors in this series are electrically equivalent to MIL-C-5 Styles CM65 through CM73 and feature high shock resistance and optional aluminum mounting plates.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27230B602GO0 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0060 microF |
| Capacitance Tolerance | 2 (+/- %) |
| WVDC | 3000 volts |