The 27230B302JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 3000 Vpk and operating at frequencies up to 3 MHz. It has a capacitance of 3000 pF with a tolerance of ±5%. The capacitor supports a maximum AC current of 8.2 A at 65 °C at 1 MHz and 4.7 A at 100 kHz. It is cast in a rectangular case and includes stand-off mounting capability. The operating temperature range is -55 °C to 125 °C with ripple.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
High-Voltage Types, Transmitting Mica 3000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27230B302JO0 | 27230B302JO0 | 338-27230B302JO0-ND | 2002-27230B302JO0 | 27230B302JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0030 microF | 0.0030 microF | 3000 microF | 0.0030 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |