The 27220B822JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a capacitance of 8200 pF and a rated voltage of 2000 Vpk. It operates within a temperature range of -55 ºC to 125 ºC and has a capacitance tolerance of ±5%. The capacitor is cast in a rectangular case and supports convenient mounting. At 65 ºC, it handles a maximum AC current of 10.0 A at 3 MHz, 10.0 A at 1 MHz, 7.0 A at 300 kHz, and 3.9 A at 100 kHz.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
| Cornell Dubilier | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27220B822JO0 | 338-27220B822JO0-ND | 27220B822JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0082 microF | 0.0082 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |