The 27220B133JO0 is a high-voltage mica capacitor in a rectangular cast case, designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 13,000 pF with a tolerance of ±5%, a rated voltage of 2,000 Vpk, and a maximum AC current rating of 12.0 A at 3 MHz and 5.1 A at 100 kHz at 65°C. The operating temperature range is from -55°C to 125°C with ripple. The device supports stand-off mounting and is electrically equivalent to MIL-C-5 Styles CM65 through CM73.
High-Voltage Types, Transmitting Mica 13000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27220B133JO0 | 2002-27220B133JO0 | 27220B133JO0 | 338-27220B133JO0-ND | 27220B133JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0130 microF | 13000 microF | 0.0130 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |