The 27220B123JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 12,000 pF. It is cast in a rectangular case and supports stand-off mounting. At 65°C, it handles a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 9.1 A at 300 kHz, and 4.7 A at 100 kHz. Its capacitance tolerance is ±5%, and the operating temperature range with ripple is from -55°C to 125°C.
High-Voltage Types, Transmitting Mica 12000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27220B123JO0 | 2002-27220B123JO0 | 338-27220B123JO0-ND | 27220B123JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0120 microF | 12000 microF | 0.0120 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |