The 27220B113JO0 is a rectangular case high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 11,000 pF, a rated voltage of 2000 Vpk, and a capacitance tolerance of ±5%. At 65 °C, it supports a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 8.2 A at 300 kHz, and 4.7 A at 100 kHz. The operating temperature range is -55 °C to 125 °C with ripple. It is cast in a rectangular case and compatible with MIL-C-5 Styles CM65 through CM73. Mounting is designed for standard configurations with optional aluminum mounting plates.
High-Voltage Types, Transmitting Mica 11000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27220B113JO0 | 338-27220B113JO0-ND | 2002-27220B113JO0 | 27220B113JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0110 microF | 11000 microF | 0.0110 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |