The 27215B473JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1500 Vpk and a capacitance of 47,000 pF. It is cast in a rectangular case and supports stand-off mounting. At 65°C, it can handle a maximum AC current of 15.0 A at 3 MHz, 16.0 A at 1 MHz, 13.0 A at 300 kHz, and 7.5 A at 100 kHz. Its capacitance tolerance is ±5%, and it operates from -55°C to 125°C with ripple.
High-Voltage Types, Transmitting Mica 47000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27215B473JO0 | 2002-27215B473JO0 | 338-27215B473JO0-ND | 27215B473JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0470 microF | 47000 microF | 0.0470 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |