The 27215B303JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, rated for 1500 Vpk and operating from -55 °C to 125 °C with a capacitance of 30,000 pF and a tolerance of ±5%. It is cast in a rectangular case and supports maximum AC currents of 13.0 A at 3 MHz, 15.0 A at 1 MHz, 12.0 A at 300 kHz, and 6.8 A at 100 kHz at 65 °C.
High-Voltage Types, Transmitting Mica 30000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27215B303JO0 | 338-27215B303JO0-ND | 2002-27215B303JO0 | 27215B303JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0300 microF | 30000 microF | 0.0300 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |