Cornell Dubilier Mica 27215B243JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27215B243JO0 is a rectangular case mica capacitor designed for high-current and high-voltage radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 1500 Vpk and a capacitance of 0.024 µF. It supports an operating temperature range of -55 °C to 125 °C with ripple, and has a capacitance tolerance of ±5%. At 65 °C, it handles a maximum AC current of 13.0 A at 3 MHz, 15.0 A at 1 MHz, 12.0 A at 300 kHz, and 6.8 A at 100 kHz. The capacitor is cast in a rectangular case and is suitable for stand-off mounting.

Datasheet Summary
Powered by GS/AI

The 27215B243JO0 is a rectangular case mica capacitor designed for high-current and high-voltage radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 1500 Vpk and a capacitance of 0.024 µF. It supports an operating temperature range of -55 °C to 125 °C with ripple, and has a capacitance tolerance of ±5%. At 65 °C, it handles a maximum AC current of 13.0 A at 3 MHz, 15.0 A at 1 MHz, 12.0 A at 300 kHz, and 6.8 A at 100 kHz. The capacitor is cast in a rectangular case and is suitable for stand-off mounting.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27215B243JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27215B243JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details