The 27205B823JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a capacitance of 82,000 pF and a rated voltage of 500 Vpk. It features a rectangular cast case and supports AC current ratings up to 15.0 A at 3 MHz and 18.0 A at 1 MHz at 65°C. The operating temperature range is from -55°C to 125°C with ripple. The capacitor is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and offers enhanced environmental capability and reliability. Mounting is straightforward with optional aluminum plates available. The part is stand-off mountable and highly shock resistant.
High-Voltage Types, Transmitting Mica 82000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27205B823JO0 | 2002-27205B823JO0 | 338-27205B823JO0-ND | 27205B823JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0820 microF | 82000 microF | 0.0820 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |