Type 272 capacitors are rectangular, cast mica capacitors designed for high-current and high-voltage radio transmitter circuits operating from 100 kHz to 3 MHz. They support rated voltages up to 50,000 volts peak and capacitances from 47 pF to 250 nF. The part 27205B104J01 corresponds to a 0.1 µF capacitor rated for 500 V peak with a ±5% tolerance, capable of handling a maximum AC current of 15.0 A at 3 MHz, 18.0 A at 1 MHz, 15.0 A at 300 kHz, and 8.2 A at 100 kHz. It is mounted in a rectangular case and features shock resistance and optional aluminum mounting plates.
Types 272 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high voltage radio transmitter circuit applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27205B104J01 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 500 volts |