The 27130B750JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 75 pF. It features a rectangular cast case, supports stand-off mounting, and operates reliably from -55 °C to 125 °C with maximum AC current ratings of 1.5 A at 3 MHz, 0.6 A at 1 MHz, 0.3 A at 300 kHz, and 0.1 A at 100 kHz at 65 °C. The capacitor meets or exceeds MIL-C-5 Styles CM65 through CM73 in performance and is highly shock resistant.
High-Voltage Types, Transmitting Mica 75µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B750JO0 | 338-27130B750JO0-ND | 2002-27130B750JO0 | 27130B750JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-5 microF | 75 microF | 7.50E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |