The 27130B620JO0 is a high-voltage mica capacitor designed for radio transmitter circuits from 100 kHz to 3 MHz, with a rated voltage of 3 kVpk and a capacitance of 62 pF. It is cast in a rectangular case and operates from -55 ºC to 125 ºC with ripple. At 65 ºC, it handles a maximum AC current of 1.5 A at 3 MHz, 0.6 A at 1 MHz, 0.2 A at 300 kHz, and 0.1 A at 100 kHz. Its capacitance tolerance is ±5%.
Datasheet Summary Powered by GS/AI
The 27130B620JO0 is a high-voltage mica capacitor designed for radio transmitter circuits from 100 kHz to 3 MHz, with a rated voltage of 3 kVpk and a capacitance of 62 pF. It is cast in a rectangular case and operates from -55 ºC to 125 ºC with ripple. At 65 ºC, it handles a maximum AC current of 1.5 A at 3 MHz, 0.6 A at 1 MHz, 0.2 A at 300 kHz, and 0.1 A at 100 kHz. Its capacitance tolerance is ±5%.