The 27130B560JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3 kVpk and a capacitance of 56 pF. It is cast in a rectangular case and rated for an operating temperature range of -55 °C to 125 °C with ripple. At 65 °C, it permits a maximum AC current of 1.3 A at 3 MHz, 0.6 A at 1 MHz, 0.2 A at 300 kHz, and 0.1 A at 100 kHz. The capacitance tolerance is ±5%.
High-Voltage Types, Transmitting Mica 56µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B560JO0 | 2002-27130B560JO0 | 338-27130B560JO0-ND | 27130B560JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-5 microF | 56 microF | 5.60E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |