The 27130B471JO0 is a high-voltage mica capacitor for radio transmitter circuits, with a capacitance of 470 pF, a rated voltage of 3 kVpk, and a tolerance of ±5%. It operates from -55 °C to 125 °C and handles maximum AC currents of 3.6 A at 3 MHz and 2.0 A at 1 MHz at 65 °C. The capacitor is cast in a rectangular case, is highly shock resistant, and supports optional aluminum mounting plates.
High-Voltage Types, Transmitting Mica 470µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B471JO0 | 338-27130B471JO0-ND | 2002-27130B471JO0 | 27130B471JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.70E-4 microF | 470 microF | 4.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |