The 27130B470JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, rated for 3000 Vpk and 47 pF with ±5% tolerance. It is cast in a rectangular case and supports operational temperatures from -55°C to 125°C with ripple. At 65°C, it handles a maximum AC current of 1.2 A at 3 MHz, 0.51 A at 1 MHz, 0.15 A at 300 kHz, and 0.051 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and features high shock resistance and convenient mounting options including stand-off mounting.
Datasheet Summary Powered by GS/AI
The 27130B470JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, rated for 3000 Vpk and 47 pF with ±5% tolerance. It is cast in a rectangular case and supports operational temperatures from -55°C to 125°C with ripple. At 65°C, it handles a maximum AC current of 1.2 A at 3 MHz, 0.51 A at 1 MHz, 0.15 A at 300 kHz, and 0.051 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and features high shock resistance and convenient mounting options including stand-off mounting.