The 27130B431JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 430 pF. It features a rectangular cast case, supports stand-off mounting, and operates reliably from -55°C to 125°C with a capacitance tolerance of ±5%. At 65°C, it handles a maximum AC current of 3.6 A at 3 MHz, 1.8 A at 1 MHz, 1.0 A at 300 kHz, and 0.5 A at 100 kHz. The capacitor is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but offers enhanced environmental performance and reliability.
Datasheet Summary Powered by GS/AI
The 27130B431JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 430 pF. It features a rectangular cast case, supports stand-off mounting, and operates reliably from -55°C to 125°C with a capacitance tolerance of ±5%. At 65°C, it handles a maximum AC current of 3.6 A at 3 MHz, 1.8 A at 1 MHz, 1.0 A at 300 kHz, and 0.5 A at 100 kHz. The capacitor is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but offers enhanced environmental performance and reliability.