The 27130B241JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 240 pF. It is cast in a rectangular case, has a capacitance tolerance of ±5%, and operates from -55 °C to 125 °C with ripple. Its maximum AC current at 65 °C is 2.7 A at 3 MHz, 1.3 A at 1 MHz, 0.7 A at 300 kHz, and 0.3 A at 100 kHz. It supports stand-off mounting and is highly shock resistant.
Datasheet Summary Powered by GS/AI
The 27130B241JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 240 pF. It is cast in a rectangular case, has a capacitance tolerance of ±5%, and operates from -55 °C to 125 °C with ripple. Its maximum AC current at 65 °C is 2.7 A at 3 MHz, 1.3 A at 1 MHz, 0.7 A at 300 kHz, and 0.3 A at 100 kHz. It supports stand-off mounting and is highly shock resistant.