The 27130B112JO0 is a high-voltage mica capacitor rated for 3000 Vpk, with a capacitance of 1100 pF and a tolerance of ±5%. It is designed for operation between 100 kHz and 3 MHz, with a maximum AC current of 5.1 A at 3 MHz and 1.6 A at 100 kHz at 65°C. The capacitor operates within a temperature range of -55°C to 125°C and is cast in a rectangular case. It supports mounting configurations suitable for high-current and high-voltage applications.
High-Voltage Types, Transmitting Mica 1100µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B112JO0 | 338-27130B112JO0-ND | 2002-27130B112JO0 | 27130B112JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0011 microF | 1100 microF | 0.0011 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |