The 27120B752JO0 is a rectangular-case high-voltage mica capacitor designed for radio transmitter circuits, rated for 2000 peak volts with a capacitance of 7500 pF and a tolerance of ±5%. It supports operating temperatures from -55°C to 125°C and is rated for 4.7 A AC current at 65°C under 100 kHz ripple. The capacitor is suitable for high-current applications and permits convenient mounting with optional aluminum mounting plates. The device is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but exceeds them in environmental capability and reliability.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 7500µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27120B752JO0 | 27120B752JO0 | 338-27120B752JO0-ND | 2002-27120B752JO0 | 27120B752JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0075 microF | 7500 microF | 0.0075 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |