The 27120B682JO0 is a rectangular case, high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 6800 pF, a rated voltage of 2000 Vpk, and is rated for a maximum AC current of 10.0 A at 3 MHz, 7.5 A at 1 MHz, 4.3 A at 300 kHz, and 2.0 A at 100 kHz under 65 °C operation. The capacitor operates within a temperature range of -55 °C to 125 °C with ripple and has a capacitance tolerance of ±5%. The part is cast in a rectangular case and supports convenient mounting.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
High-Voltage Types, Transmitting Mica 6800µF
CAP MICA 6800PF 5% 2KV BOX
CAP MICA 6800PF 5% 2KV BOX
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27120B682JO0 | 27120B682JO0 | 2002-27120B682JO0 | 27120B682JO0-ND | 27120B682JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Mica | Mica | Mica | ||
| Capacitance Range | 0.0068 microF | 0.0068 microF | 6800 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |