The 27120B512JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 510 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and operates across a temperature range of −55 °C to 125 °C. It delivers a maximum AC current of 1.8 A at 65 °C under 3 MHz excitation. The device is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and is highly shock resistant.
High-Voltage Types, Transmitting Mica 5100µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27120B512JO0 | 2002-27120B512JO0 | 338-27120B512JO0-ND | 27120B512JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0051 microF | 5100 microF | 0.0051 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |