The 27120B302JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a capacitance of 3000 pF and a rated voltage of 2000 Vpk. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for a maximum AC current of 7.5 A at 1 MHz and 3.0 A at 300 kHz at 65°C, with an operating temperature range of -55°C to 125°C and a capacitance tolerance of ±5%. Its physical dimensions and exact mounting configuration are not specified.
High-Voltage Types, Transmitting Mica 3000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27120B302JO0 | 2002-27120B302JO0 | 338-27120B302JO0-ND | 27120B302JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0030 microF | 3000 microF | 0.0030 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |