The 27120B272JO0 is a rectangular-case, high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 2700 pF. It is rated for a maximum AC current of 6.8 A at 3 MHz and 5.1 A at 1 MHz at 65°C, and operates within a temperature range of -55°C to 125°C with ripple. The capacitor is cast in a rectangular case and supports convenient mounting.
Datasheet Summary Powered by GS/AI
The 27120B272JO0 is a rectangular-case, high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 2700 pF. It is rated for a maximum AC current of 6.8 A at 3 MHz and 5.1 A at 1 MHz at 65°C, and operates within a temperature range of -55°C to 125°C with ripple. The capacitor is cast in a rectangular case and supports convenient mounting.