The 27110B243JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1000 Vpk and a capacitance of 24,000 pF. It is cast in a rectangular case, supports stand-off mounting, and is rated for an operating temperature range of -55 °C to 125 °C with ripple. At 65 °C, it handles a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 7.5 A at 300 kHz, and 3.6 A at 100 kHz, with a capacitance tolerance of ±5%. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27110B243JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |