The 27110B223JO0 is a rectangular-case, high-voltage mica capacitor with a capacitance of 22,000 pF and a tolerance of ±5%. It is rated for 1000 Vpk and operates from 100 kHz to 3 MHz with a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 7.5 A at 300 kHz, and 3.6 A at 100 kHz at 65 °C. The operating temperature range is -55 °C to 125 °C with ripple. The capacitor is cast in a rectangular case and is electrically equivalent to MIL-C-5 Styles CM65 through CM73.
High-Voltage Types, Transmitting Mica 22000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27110B223JO0 | 338-27110B223JO0-ND | 2002-27110B223JO0 | 27110B223JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0220 microF | 22000 microF | 0.0220 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |