The 27110B153JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated voltage of 1000 Vpk and a capacitance of 15,000 pF. It is cast in a rectangular case, supports stand-off mounting, and operates across a temperature range of -55°C to 125°C with a capacitance tolerance of ±5%. At 65°C and 3 MHz, it handles a maximum AC current of 11.0 A.
Datasheet Summary Powered by GS/AI
The 27110B153JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated voltage of 1000 Vpk and a capacitance of 15,000 pF. It is cast in a rectangular case, supports stand-off mounting, and operates across a temperature range of -55°C to 125°C with a capacitance tolerance of ±5%. At 65°C and 3 MHz, it handles a maximum AC current of 11.0 A.