The 27110B133JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It is cast in a rectangular case and has a capacitance of 13,000 pF with a tolerance of ±5%. The part is rated for a peak voltage of 1,000 V and can handle a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 6.8 A at 300 kHz, and 3.0 A at 100 kHz, all referenced at 65°C. The operating temperature range is -55°C to 125°C with ripple. The capacitor is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and is highly shock resistant. It supports convenient mounting and is designed for high-current and high-voltage applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27110B133JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |