Part number 27110B103JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1000 Vpk and a capacitance of 10,000 pF. It is cast in a rectangular case with a capacitance tolerance of ±5% and an operating temperature range of -55°C to 125°C. At 65°C, the maximum AC current ratings are 10.0 A at 3 MHz, 9.1 A at 1 MHz, 5.1 A at 300 kHz, and 2.4 A at 100 kHz. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and is suitable for stand-off mounting with optional aluminum mounting plates.
10000pF Mica Capacitor 1kV Rectangular Box
High-Voltage Types, Transmitting Mica 10000µF
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
Mica Capacitors 10000pF 1000V 5% High Voltage
CAP MICA 10000PF 5% 1KV BOX
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27110B103JO0 | 338-3368-ND | 2002-27110B103JO0 | 27110B103JO0 | 27110B103JO0 | 27110B103JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0100 microF | 10000 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |