The 27105B393JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a capacitance of 39 nF, a rated voltage of 500 Vpk, and a capacitance tolerance of ±5%. It is cast in a rectangular case and supports solder tag mounting. The capacitor operates over a temperature range of -55°C to 125°C with ripple and can handle a maximum AC current of 4.3 A at 65°C and 300 kHz.
Datasheet Summary Powered by GS/AI
The 27105B393JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a capacitance of 39 nF, a rated voltage of 500 Vpk, and a capacitance tolerance of ±5%. It is cast in a rectangular case and supports solder tag mounting. The capacitor operates over a temperature range of -55°C to 125°C with ripple and can handle a maximum AC current of 4.3 A at 65°C and 300 kHz.