The 27105B333JO0 is a high-voltage mica capacitor designed for frequencies from 100 kHz to 3 MHz, with a capacitance of 33,000 pF and a rated voltage of 500 Vpk. It has a capacitance tolerance of ±5% and operates from -55°C to 125°C with ripple. The part is cast in a rectangular case and supports stand-off mounting. At 65°C, it supports a maximum AC current of 8.2 A at 1 MHz and 4.3 A at 100 kHz.
High-Voltage Types, Transmitting Mica 33000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27105B333JO0 | 2002-27105B333JO0 | 27105B333JO0 | 338-27105B333JO0-ND | 27105B333JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0330 microF | 33000 microF | 0.0330 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |