The 27105B303JO0 is a high-voltage mica capacitor designed for radio transmitter circuits with operating frequencies from 100 kHz to 3 MHz. It has a capacitance of 30,000 pF with a tolerance of ±5%, a rated voltage of 500 Vpk, and an operating temperature range of -55°C to 125°C with ripple. The capacitor is cast in a rectangular case and supports convenient mounting. At 65°C, it handles a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 8.2 A at 300 kHz, and 3.9 A at 100 kHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 30000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27105B303JO0 | 27105B303JO0 | 338-27105B303JO0-ND | 2002-27105B303JO0 | 27105B303JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0300 microF | 30000 microF | 0.0300 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |