The 27102B753JO0 is a high-voltage mica capacitor rated for 75 kVpk with a capacitance of 75,000 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz, with a maximum AC current rating of 5.1 A at 100 kHz and 65 °C. The capacitor features a rectangular cast case and is suitable for high-current and high-voltage radio transmitter circuits. It operates within a temperature range of -55 °C to 125 °C with ripple.
Datasheet Summary Powered by GS/AI
The 27102B753JO0 is a high-voltage mica capacitor rated for 75 kVpk with a capacitance of 75,000 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz, with a maximum AC current rating of 5.1 A at 100 kHz and 65 °C. The capacitor features a rectangular cast case and is suitable for high-current and high-voltage radio transmitter circuits. It operates within a temperature range of -55 °C to 125 °C with ripple.