The 27102B623JO0 is a rectangular-case mica capacitor designed for high-current and high-voltage radio transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 62,000 pF with a tolerance of ±5%, a rated voltage of 250 Vpk, and operates over a temperature range of -55°C to 125°C with ripple. At 65°C, it handles a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 9.1 A at 300 kHz, and 5.1 A at 100 kHz. The capacitor is cast in a rectangular case and supports convenient mounting, including optional aluminum mounting plates. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but offers enhanced environmental performance and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27102B623JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |