The 258FSB360XGEM is an aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 2500 µF, designed for high-voltage, low-leakage applications such as emergency and signal lights. It features a snap-in mounting style with dimensions of 35 mm in diameter and 80 mm in length. The capacitor has a maximum ESR of 0.0884 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20%, and operates within a temperature range of -20°C to +55°C. It supports 5000 flash cycles at rated voltage through a xenon flash tube with 0.7-1.0 Ω discharge resistance, and maintains performance after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 258FSB360XGEM |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |