The 258FSB360XFM is a snap-in aluminum electrolytic capacitor rated for 360 VDC operating voltage and 390 VDC surge voltage, with a capacitance of 2500 µF and an ESR of 0.0884 Ω at 120 Hz and 20°C. It has a case size of 40 mm in diameter and 80 mm in length. The capacitor supports a rated operating temperature range of −20°C to +55°C, with a capacitance tolerance of −10% to +20% at 120 Hz and 25°C. It is designed for applications such as emergency and signal lighting with pulse discharge requirements, meeting specified endurance limits for capacitance change, dissipation factor, and leakage current under pulse cycling and shelf life conditions.
Datasheet Summary Powered by GS/AI
The 258FSB360XFM is a snap-in aluminum electrolytic capacitor rated for 360 VDC operating voltage and 390 VDC surge voltage, with a capacitance of 2500 µF and an ESR of 0.0884 Ω at 120 Hz and 20°C. It has a case size of 40 mm in diameter and 80 mm in length. The capacitor supports a rated operating temperature range of −20°C to +55°C, with a capacitance tolerance of −10% to +20% at 120 Hz and 25°C. It is designed for applications such as emergency and signal lighting with pulse discharge requirements, meeting specified endurance limits for capacitance change, dissipation factor, and leakage current under pulse cycling and shelf life conditions.